Schneider Electric XUYPS2945S
- 收藏
- 对比
XUYPS2945S
2132-XUYPS2945S
电流传感器
--
大陆
立即发货

XUYPS2945S datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XUYPS2945S详情
Schneider Electric XUYPS2945S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Cable radial
Ambient temperature
0 - 50
Max. output current
1.5
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP65
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
Other
RoHS
Non-Compliant
系列
XUY
XUYPS2945S拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。