Schneider Electric XX8D1A1PAM12
- 收藏
- 对比
XX8D1A1PAM12
2132-XX8D1A1PAM12
电流传感器
--
大陆
立即发货

XX8D1A1PAM12 datasheet pdf and Current Sensors product details from Schneider Electric stock available at utmel
1最小包装量--
XX8D1A1PAM12详情
Schneider Electric XX8D1A1PAM12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
0 - 70
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Explosion safety category for gas
None
Explosion safety category for dust
Other
XX8D1A1PAM12拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。