Schneider Electric XZCC8FDM40V
- 收藏
- 对比
XZCC8FDM40V详情
Schneider Electric XZCC8FDM40V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Sensors
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0 - 0.25
Type of electric connection
Other
Ambient temperature
-25 - 70
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0.25
Material housing
Plastic
Thread size M
12
Material of contact surface
Other
Locking mechanism
None
Connectable conductor cross section multi-wired
0 - 0.25
Degree of protection (IP), mounted
IP67K
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0 - 0.25
系列
XZ
配件类型
Connector
产品
Sensor Connectors
XZCC8FDM40V拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。