Schneider Electric ZA2BV05
- 收藏
- 对比
ZA2BV05
2132-ZA2BV05
光电器件
--
大陆
立即发货

ZA2BV05 datasheet pdf and Optoelectronics product details from Schneider Electric stock available at utmel
1最小包装量--
ZA2BV05详情
Schneider Electric ZA2BV05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
Type of lens
High
With front ring
有
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
指示灯
系列
-
配件类型
Head
ZA2BV05拓展信息







哦! 它是空的。