Schneider Electric ZB4BG020
- 收藏
- 对比
ZB4BG020
2132-ZB4BG020
钥匙锁开关
--
大陆
立即发货

ZB4BG020 datasheet pdf and Keylock Switches product details from Schneider Electric stock available at utmel
1最小包装量--
ZB4BG020详情
Schneider Electric ZB4BG020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
Type of control element
Key
Unit Weight
2.292808 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Illuminated
Non-Illuminated
Brand
施耐德电气
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
系列
ZB4
类型
Maintained
子类别
Switches
执行器类型
Selector
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
产品类别
钥匙锁开关
需要
Contact Block(s)
灯型
-
产品类别
钥匙锁开关
ZB4BG020拓展信息
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。