Schneider Electric ZB4BG7C32123
- 收藏
- 对比
ZB4BG7C32123
2132-ZB4BG7C32123
钥匙锁开关
--
大陆
立即发货

ZB4BG7C32123 datasheet pdf and Keylock Switches product details from Schneider Electric stock available at utmel
1最小包装量--
ZB4BG7C32123详情
Schneider Electric ZB4BG7C32123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
Obsolete
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
Unit Weight
3.456848 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Illuminated
Non-Illuminated
Brand
施耐德电气
RoHS
Non-Compliant
系列
Harmony XB4
类型
Maintained
子类别
Switches
执行器类型
Keylock
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
产品类别
钥匙锁开关
需要
Contact Block(s)
灯型
-
产品类别
钥匙锁开关
ZB4BG7C32123拓展信息
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。