Schneider Electric ZB4BV03
- 收藏
- 对比
ZB4BV03
2132-ZB4BV03
光电器件
--
大陆
立即发货

ZB4BV03 datasheet pdf and Optoelectronics product details from Schneider Electric stock available at utmel
1最小包装量--
ZB4BV03详情
Schneider Electric ZB4BV03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Colour lens
Green
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
High
With front ring
有
For Use With
XB4 Series Pushbutton Switches
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
系列
Harmony XB4
类型
指示灯
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
产品类别
开关硬件
需要
Contact Block(s)
产品
Indicators
产品类别
开关硬件
知识产权评级
IP66, IP67, IP69K
ZB4BV03拓展信息







哦! 它是空的。