Schneider Electric ZB4BW0B42
- 收藏
- 对比
ZB4BW0B42
2132-ZB4BW0B42
光电器件
--
大陆
立即发货

ZB4BW0B42 datasheet pdf and Optoelectronics product details from Schneider Electric stock available at utmel
1最小包装量--
ZB4BW0B42详情
Schneider Electric ZB4BW0B42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
With light source
有
For Use With
Schneider Harmony XB4 Series Pushbuttons, Switches & Pilot Lights
Voltage, Rating
24V ac/dc
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4
系列
Harmony XB4
类型
LED
颜色
Red
电压
24V
端子类型
Screw
触点配置
1NC
产品
Actuators
ZB4BW0B42拓展信息







哦! 它是空的。