Schneider Electric ZB5AA24
- 收藏
- 对比
ZB5AA24
2132-ZB5AA24
按钮开关
--
大陆
立即发货

ZB5AA24 datasheet pdf and Pushbutton Switches product details from Schneider Electric stock available at utmel
1最小包装量--
ZB5AA24详情
Schneider Electric ZB5AA24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB4, Harmony XB5
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
Harmony XB5
类型
Momentary
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
ZB5AA24拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。