Schneider Electric ZBE1019
- 收藏
- 对比
ZBE1019
2132-ZBE1019
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

CONTACT BLOCK, HARMONY XB4, HARM
1最小包装量--
ZBE1019详情
Schneider Electric ZBE1019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XB4, Harmony XB5
For Use With
ZB4 Operator, ZB5 Operator
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Top mounting
Unit Weight
0.320000 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony XB4
子类别
开关配件
终端样式
螺旋端子
电路
SPST-NO
产品类别
开关硬件
触点额定值@电压
-
需要
开关本体
产品
接触块
产品类别
开关硬件
ZBE1019拓展信息







哦! 它是空的。