20827-066详情
Schroff 20827-066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1608997
Range
5 mm
Manufacturer
Turck
RoHS
有
屏蔽/屏蔽
Shielded
输出类型
NO PNP
连接类型
Cable with M8 Connector
电源类型
DC
0个相似型号
20827-066拓展信息
20827-066详情
Schroff 20827-066重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1608997
Range
5 mm
Manufacturer
Turck
RoHS
有
屏蔽/屏蔽
Shielded
输出类型
NO PNP
连接类型
Cable with M8 Connector
电源类型
DC
20827-066拓展信息