20848696详情
Schroff 20848696重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
KSPDA2522SL-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
1
终端
0.250 in Flat Blade
线圈电压
24-240 VAC
操作方式
Lockout, One-Shot
0个相似型号
20848696拓展信息
21130-116
Schroff
P107-3
Schroff
230-3.80HL
Schroff
23130-403
Schroff
26230-328
Schroff
20848-410
Schroff
24571-341
Schroff
20809534
Schroff
225-4.80HR
Schroff
26230-327
Schroff








哦! 它是空的。