21130478详情
Schroff 21130478重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Unit Weight
0.014815 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
For Use With
Shell Size 32 Connectors
类型
插头盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
21130478拓展信息








哦! 它是空的。