30807764详情
Schroff 30807764重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
材料
Aluminium
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
RoHS
Compliant
0个相似型号
30807764拓展信息
CCKP32-ZC-1
Schroff
CCKP01-ZC-3
Schroff
CCKP32-ZC
Schroff
CCKJ32-ZC
Schroff
CCKJ01-ZC-2
Schroff
CCKP32-ZA
Schroff
CCKJ01-ZC-3
Schroff
CCKP01-ZC
Schroff
CCKP01-ZA-2
Schroff
CCKP32-CD
Schroff








哦! 它是空的。