30822-033详情
Schroff 30822-033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
MP7/54
Approvals
CE
Manufacturer
Teco
RoHS
Compliant
频率
50 Hz, 60 Hz
转速/转速
1,800 RPM
相位
3
0个相似型号
30822-033拓展信息
21130-116
Schroff
P107-3
Schroff
230-3.80HL
Schroff
23130-403
Schroff
26230-328
Schroff
20848-410
Schroff
24571-341
Schroff
20809534
Schroff
225-4.80HR
Schroff
26230-327
Schroff








哦! 它是空的。