34813108详情
Schroff 34813108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Timing Range
2
Manufacturer
SSAC
Approvals
CE, CSA, UL
Manufacturer Part Number
ESD5412S.2S-SSAC
终端
0.250 in Flat Blade
线圈电压
120 VAC
操作方式
Delayed Interval
0个相似型号
34813108拓展信息
CCKP32-ZC-1
Schroff
CCKP01-ZC-3
Schroff
CCKP32-ZC
Schroff
CCKJ32-ZC
Schroff
CCKJ01-ZC-2
Schroff
CCKP32-ZA
Schroff
CCKJ01-ZC-3
Schroff
CCKP01-ZC
Schroff
CCKP01-ZA-2
Schroff
CCKP32-CD
Schroff








哦! 它是空的。