CAS-061详情
Schroff CAS-061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
7.85
Thread type
Metric
Wrench width
0
Material quality
Other
0个相似型号
CAS-061拓展信息
CAS-061详情
Schroff CAS-061重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
7.85
Thread type
Metric
Wrench width
0
Material quality
Other
CAS-061拓展信息