0031AJ1058详情
Schurter 0031AJ1058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS411-8210300
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Siemens Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP65/IP67
0031AJ1058拓展信息








哦! 它是空的。