0034.1519.TR详情
Schurter 0034.1519.TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Polyamide 66
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Schurter
Brand
Schurter
性别
Header
子类别
Fuses
螺距
5.0800 mm
房屋颜色
Green
产品类别
盒式保险丝
产品长度
57.7 mm
0034.1519.TR拓展信息
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.








哦! 它是空的。