08800-7016-0001详情
Schurter 08800-7016-0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
XCVM1802
厂商
AMD 赛灵思
Product Status
活跃
For Use With/Related Products
XCVM1802
系列
Versal® Prime
类型
FPGA + MCU/MPU SoC
注意
P/N Breakdown: ED-J = Encryption Disabled, Japan version does not ship with a power supply
内容
Board(s), Cable(s) - Power Supply Not Included -
平台
Versal Prime ACAP VMK180 Encryption Disabled Japan
互连系统
FMC
建议的编程环境
Vitis, Vivado
08800-7016-0001拓展信息








哦! 它是空的。