1301.0322详情
Schurter 1301.0322重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
RoHS
Compliant
Mounting Styles
DIN
Manufacturer Part Number
1301.0322
Manufacturer
Schurter Electronic Components
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHURTER AG
Risk Rank
5.76
ECCN 代码
EAR99
Reach合规守则
compliant
额定电流
50 A
电路保护类型
ELECTRIC FUSE
产品
高电流温度保险丝
本体样式
方形身体刀片保险丝
1301.0322拓展信息
Schurter
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter Inc.








哦! 它是空的。