249258详情
Schurter 249258重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB
RoHS
有
Voltage, Rating
12 V
系列
-
性别
Female
方向
Straight
额定电流
1 A
终端样式
Screw
注意
Screw-on mounting, from rear-side
标准
3,5mm
0个相似型号
249258拓展信息
249258详情
Schurter 249258重要参数规格及、参数值,及相似型号如下:
Mounting Styles
PCB
RoHS
有
Voltage, Rating
12 V
系列
-
性别
Female
方向
Straight
额定电流
1 A
终端样式
Screw
注意
Screw-on mounting, from rear-side
标准
3,5mm
249258拓展信息