3-109-606详情
Schurter 3-109-606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic (TP)
RoHS
Details
Filtered
Filtered
Fused
无
Mounting Styles
面板安装
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
10
Rohs Code
有
Manufacturer Part Number
3-109-606
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHURTER AG
Risk Rank
5.66
Reach合规守则
unknown
额定电流
-
终端样式
快速连接
UL可燃性规范
UL 94 V-0
开关功能
Switched
产品
Inlets
3-109-606拓展信息
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.








哦! 它是空的。