5423.6051.102详情
Schurter 5423.6051.102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
121050
厂商
Molex
Product Status
活跃
Manufacturer Part Number
5423.6051.102
Manufacturer
Schurter Electronic Components
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHURTER AG
Risk Rank
5.71
Manufacturer Series
54
系列
Brad 121050 mPm
连接器类型
主电源连接器
达到SVHC
compliant
5423.6051.102拓展信息








哦! 它是空的。