6051.2094详情
Schurter 6051.2094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6051.2094
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHURTER AG
Package Description
ROHS COMPLIANT
Risk Rank
5.24
RoHS
Non-Compliant
Insulation Materials
PVC
ECCN 代码
EAR99
颜色
White
HTS代码
8536.69.40.30
Reach合规守则
compliant
电缆长度
3 m
6051.2094拓展信息
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter








哦! 它是空的。