6160.0123详情
Schurter 6160.0123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screw/Thread Size
M3
Unit Weight
6.620923 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Screw
Part # Aliases
2576X3300A200B-EU4.0M
Manufacturer
Schurter
Brand
Schurter
RoHS
Details
For Use With
Cable retaining kit
系列
2576
类型
Retaining Kit EU 4 m
子类别
Wire & Cable Management
产品类别
电缆支架
产品类别
Cable Mounting & Accessories
6160.0123拓展信息
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter








哦! 它是空的。