7010.2180详情
Schurter 7010.2180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
IDT
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
电缆安装
Package
Tray
厂商
SCHURTER Inc.
Product Status
Obsolete
操作温度
-65 to 105 °C
系列
-
性别
Pin
螺距
2.5400 mm
房屋颜色
Black
产品长度
60.7 mm
7010.2180拓展信息
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.
Schurter Inc.








哦! 它是空的。