7100.1175.95详情
SCHURTER 7100.1175.95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of fuse
fuse
Fuse characteristics
quick blow
Kind of fuse
miniature
Manufacturer series
FRT 250F
Gross weight
5g
Certificates
RoHS compliant
Current rating
10A
Rated voltage
250V AC
0个相似型号
7100.1175.95拓展信息
0034.3862
SCHURTER
7100.1157.13
SCHURTER
0034.1511.G
SCHURTER
7022.0000
SCHURTER
0034.1507.G
SCHURTER
0034.3126.G
SCHURTER
0034.1514.PT
SCHURTER
0034.1513.TR
SCHURTER
0034.6702
SCHURTER
7100.1057.13
SCHURTER








哦! 它是空的。