Schurter AS168X-CB2G150
- 收藏
- 对比
AS168X-CB2G150
2137-AS168X-CB2G150
断路器
--
大陆
立即发货

Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range:As168X Series; Current Rating:15A; No. Of Poles:2 Pole; Voltage Rating Vdc:65Vdc; Voltage Rating Vac:480Vac; Circuit Breaker Mounting:Din Rail; Power Rating:5Hp Rohs Compliant: Yes /Schurter AS168X-CB2G150
1最小包装量--
AS168X-CB2G150详情
Schurter AS168X-CB2G150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG23K0225E3CL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
225 A
AS168X-CB2G150拓展信息








哦! 它是空的。