B7663详情
Schurter B7663重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
9
Manufacturer Part Number
B7663
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
EPCOS AG
Risk Rank
5.82
Operating Temperature-Max
85 °C
Operating Temperature-Min
-30 °C
Package Material
PLASTIC
Reach合规守则
unknown
过滤器类型
SAW FILTER
B7663拓展信息
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter








哦! 它是空的。