DKFP-F268-D615详情
Schurter DKFP-F268-D615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Maximum DC Current
0.6 A
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
200
Unit Weight
0.705479 oz
系列
DKFP
类型
补偿电抗器
屏蔽/屏蔽
Unshielded
终端样式
通孔
产品
电流补偿噪声抑制扼流圈
DKFP-F268-D615拓展信息
Schurter Inc.
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter Inc.
Schurter
Schurter Inc.








哦! 它是空的。