Schurter EF12.ABDWF120C0.3110.01
- 收藏
- 对比
EF12.ABDWF120C0.3110.01
2137-EF12.ABDWF120C0.3110.01
集成电路(IC)
--
大陆
立即发货

EF12 Series Power Entry Module with TA45 Series Circuit Breaker, IEC 60320-C20 Filtered Inlet, Front Side Screw Mounting, 12A Standard Filter , Prewired, TA45: 2 Pole Rocker, 2-Pole Protection, QC Terminals, White Rocker, Embossed -/o, 12 A
1最小包装量--
EF12.ABDWF120C0.3110.01详情
Schurter EF12.ABDWF120C0.3110.01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EF12.ABDWF120C0.3110.01
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SCHURTER AG
Risk Rank
5.84
Contact Finish Mating
TIN/TIN COPPER
Contact Materials
未说明
JESD-609代码
e3/e2
无铅代码
有
连接器类型
主电源连接器
Reach合规守则
compliant
触点表面处理 终端
TIN/TIN COPPER
EF12.ABDWF120C0.3110.01拓展信息
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter







哦! 它是空的。