FRM5N141GW详情
Schurter FRM5N141GW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Manufacturer Part Number
FRM5N141GW
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJITSU LTD
Risk Rank
5.61
Operating Temperature-Max
75 °C
Operating Temperature-Min
-5 °C
Supply Voltage-Max
-4.94 V
Reach合规守则
compliant
光纤设备类型
RECEIVER
FRM5N141GW拓展信息
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter
Schurter








哦! 它是空的。