GSP1.941E.1详情
Schurter GSP1.941E.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-B9B7-H3RX
Manufacturer
Grace Technologies
RoHS
Non-Compliant
知识产权评级
IP65
0个相似型号
GSP1.941E.1拓展信息
GSP1.941E.1详情
Schurter GSP1.941E.1重要参数规格及、参数值,及相似型号如下:
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-B9B7-H3RX
Manufacturer
Grace Technologies
RoHS
Non-Compliant
知识产权评级
IP65
GSP1.941E.1拓展信息