1640018详情
SCI 1640018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
for switches
Connector variant
w/o contacts
Colour
black
Related items
R13-112
Gross weight
2.993g
Certificates
RoHS compliant
0个相似型号
1640018拓展信息
1640018详情
SCI 1640018重要参数规格及、参数值,及相似型号如下:
Number of pins
4
Type of connector
for switches
Connector variant
w/o contacts
Colour
black
Related items
R13-112
Gross weight
2.993g
Certificates
RoHS compliant
1640018拓展信息