D341719详情
SCS D341719重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 2 = stranded
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
61.2
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.34
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
10.2
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
SCS
Brand
SCS
子类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
D341719拓展信息
















哦! 它是空的。