D34527详情
SCS D34527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5.1
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.5
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
20.4
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Brand
SCS
Manufacturer
SCS
Factory Pack QuantityFactory Pack Quantity
10
子类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
D34527拓展信息
















哦! 它是空的。