110060005详情
Seeed 110060005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
产品重量(g)
166
EU RoHS
Compliant
ECCN (US)
5A992c.
HTS
9023.00.00.00
Automotive
Unknown
PPAP
Unknown
Supported Device
XBee
Supported Device Technology
Combo 无线模块
Compatible External Board
Bees
Interface Type
USB
Schedule B
8473300002
Shipping Restrictions
Available in USA only.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
KIT80949P
Manufacturer
Seeed工作室
Brand
Seeed工作室
Tool Is For Evaluation Of
RFBee, WifiBee, XBee
RoHS
Details
零件状态
活跃
类型
Grove Kit
子类别
开发工具
产品类别
射频开发工具
产品
开发套件
产品类别
射频开发工具
110060005拓展信息








哦! 它是空的。