322070821详情
Seeed 322070821重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
250
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Type of fastening
Engage (snap)
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
With light source
无
Model
Single push button
触点
2 change-over contacts
322070821拓展信息








哦! 它是空的。