Seeed Technology Co., Ltd 104990162
- 收藏
- 对比
104990162
2150-104990162
显示器模块 - LED 点阵和群集
--
大陆
立即发货

DISPLAY 64X32 RGB MATRIX
1最小包装量--
104990162详情
Seeed Technology Co., Ltd 104990162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
尺寸/尺寸
7.72Lx3.78W 196.00mmx96.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Red, Green, Blue (RGB)
配置
64 x 32
RoHS状态
Non-RoHS Compliant
104990162拓展信息
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd
Seeed Technology Co., Ltd







哦! 它是空的。