CE880详情
SEIKO CE880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
无
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Polyamide (PA)
Wrench width
33
With strain relief
无
Thread type
NPT
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
14
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Untreated
CE880拓展信息








哦! 它是空的。