CE8801N详情
SEIKO CE8801N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
0个相似型号
CE8801N拓展信息








哦! 它是空的。