CG250详情
SEIKO CG250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
15
Core identification
Colour
Nominal cross section conductor
50
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 2 = stranded
CG250拓展信息








哦! 它是空的。