LTP8235D-C288-E详情
SEIKO LTP8235D-C288-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
With strain relief
无
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
23.6
高度
28.4
长度
12.2
0个相似型号
LTP8235D-C288-E拓展信息








哦! 它是空的。