S-1135C24-M5T1S详情
SEIKO S-1135C24-M5T1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Compliant
输出电流
430 mA
0个相似型号
S-1135C24-M5T1S拓展信息
S-1167B20-I6T2G
Seiko Instruments, Inc.
S-817A15ANB-CUET2G
Seiko Instruments, Inc.
S-1135D20-U5T1G
SEIKO
S-1135C16-M5T1S
SEIKO
S-1133B21-U5T1G
SEIKO
S-1135C2J-M5T1S
SEIKO
S-873364EUP-APGT2G
SEIKO
S-1137A33-U5T1G
SEIKO
S-1133B32-U5T1G
SEIKO
S-1165B51MC-N7KTFG
SEIKO








哦! 它是空的。