Seiko Instruments, Inc. C214
- 收藏
- 对比
C214
2153-C214
集成电路(IC)
--
大陆
立即发货

C214 datasheet pdf and Integrated Circuits (ICs) product details from Seiko Instruments, Inc. stock available at utmel
1最小包装量--
C214详情
Seiko Instruments, Inc. C214重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL
Manufacturer Part Number
C214
Part Life Cycle Code
接触制造商
Ihs Manufacturer
THE PHOENIX COMPANY OF CHICAGO INC
Risk Rank
5.65
Insulator Material
PLASTIC
Manufacturer Series
C
Shell Sizes
4/C
连接器类型
D 超微型连接器
附加功能
MAX CONTACTS (SERIES)=21
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE; MALE
空壳
NO
主体/外壳样式
PLUG; RECEPTACLE
终端类型
CRIMP
C214拓展信息
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.







哦! 它是空的。