Seiko Instruments, Inc. CA-30150.2833M-K:PBFREE
- 收藏
- 对比
CA-30150.2833M-K:PBFREE
2153-CA-30150.2833M-K:PBFREE
集成电路(IC)
--
大陆
立即发货

CA-30150.2833M-K:PBFREE datasheet pdf and Integrated Circuits (ICs) product details from Seiko Instruments, Inc. stock available at utmel
1最小包装量--
CA-30150.2833M-K:PBFREE详情
Seiko Instruments, Inc. CA-30150.2833M-K:PBFREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA-30150.2833M-K:PBFREE
Rohs Code
有
Part Life Cycle Code
生命周期结束
Risk Rank
5.65
Ihs Manufacturer
SEIKO EPSON CORP
JESD-609代码
e2
端子表面处理
锡铜
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - 3RD OVERTONE
CA-30150.2833M-K:PBFREE拓展信息
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.







哦! 它是空的。