Seiko Instruments, Inc. FA-12832.0000MF09Z-AC3
- 收藏
- 对比
FA-12832.0000MF09Z-AC3
2153-FA-12832.0000MF09Z-AC3
集成电路(IC)
--
大陆
立即发货

FA-12832.0000MF09Z-AC3 datasheet pdf and Integrated Circuits (ICs) product details from Seiko Instruments, Inc. stock available at utmel
1最小包装量--
FA-12832.0000MF09Z-AC3详情
Seiko Instruments, Inc. FA-12832.0000MF09Z-AC3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FA-12832.0000MF09Z-AC3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SEIKO EPSON CORP
Risk Rank
5.65
JESD-609代码
e4
端子表面处理
Gold (Au)
Reach合规守则
compliant
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
FA-12832.0000MF09Z-AC3拓展信息
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.
Seiko Instruments, Inc.







哦! 它是空的。