Semiconductors Inc 2N5669
- 收藏
- 对比
2N5669详情
Semiconductors Inc 2N5669重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SEMICONDUCTORS INC
Package Description
,
Operating Temperature-Max
150 °C
ECCN 代码
EAR99
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.31 W
2N5669拓展信息
Globaltech Semiconductor Co Ltd
Taiwan Semiconductor
Taiwan Semiconductor
Semiconductors Ltd
Taiwan Semiconductor
Semiconductor Technology Inc
UPI Semiconductor Corp
Semiconductors Inc
Taiwan Semiconductor
Will Semiconductor Ltd








哦! 它是空的。