SEMIX604GAL12E4S详情
Semikron SEMIX604GAL12E4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
引脚数
15
Switch Configuration
OFF-(ON)
Base/Housing Material
Diallyl Phthalate
Actuator Style
圆形按钮
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
面板安装
Manufacturer Part Number
27890154
Manufacturer
Semikron
RoHS
Compliant
Usage Level
Industrial grade
操作温度
-30 to 85 °C
引脚数量
2
功能
瞬时触点
机械寿命
1000000 Cycles
照明类型
Non-Illuminated
端子类型
PC引脚
筛选水平
Industrial
SEMIX604GAL12E4S拓展信息
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron
Semikron








哦! 它是空的。